Qorvo's CMD157P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD157P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.5 dB. The CMD157P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD157P3 amplifier is the perfect alternative to costly hybrid amplifiers.
| Qorvo | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | CMD157P3 |
| Product Name | 6-18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC |
| Standards and Certifications | RoHS |