Qorvo 24.25 - 27.5 GHz Dual Polarization Quad 4x2 Beamformer AWMF-0165

Description
Qorvo's AWMF-0165 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each polarization, enable simultaneous processing of both polarizations. The device includes all requisite beam steering controls for phase and gain control and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Gen-3 ICs provide higher linear power and lower noise figure than Gen-2 ICs and are pin and digital compatible across all mmWave 5G bands.
Request a Quote Datasheet
Description
Qorvo's AWMF-0165 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each polarization, enable simultaneous processing of both polarizations. The device includes all requisite beam steering controls for phase and gain control and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Gen-3 ICs provide higher linear power and lower noise figure than Gen-2 ICs and are pin and digital compatible across all mmWave 5G bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24.25 - 27.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0165 - Qorvo
Greensboro, NC, United States
24.25 - 27.5 GHz Dual Polarization Quad 4x2 Beamformer
AWMF-0165
24.25 - 27.5 GHz Dual Polarization Quad 4x2 Beamformer AWMF-0165
Qorvo's AWMF-0165 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each polarization, enable simultaneous processing of both polarizations. The device includes all requisite beam steering controls for phase and gain control and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Gen-3 ICs provide higher linear power and lower noise figure than Gen-2 ICs and are pin and digital compatible across all mmWave 5G bands.

Qorvo's AWMF-0165 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a phased array. Two common ports, one for each polarization, enable simultaneous processing of both polarizations. The device includes all requisite beam steering controls for phase and gain control and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation.

Gen-3 ICs provide higher linear power and lower noise figure than Gen-2 ICs and are pin and digital compatible across all mmWave 5G bands.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number AWMF-0165
Product Name 24.25 - 27.5 GHz Dual Polarization Quad 4x2 Beamformer
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details
6 GHz Wi-Fi 6E High Power Front End Module - QPF4658 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details