Qorvo 37 - 40 GHz Single Polarization Quad 4x1 Rx Beamformer AWMF-0145

Description
Qorvo's AWMF-0145 is a highly integrated silicon quad core Rx IC intended for 5G phased array applications. The device supports four radiating elements, includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device includes gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V and 2.5 V supply, and is packaged in a WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. The Gen-1 ICs were the first commercially available mmWave 5G beamformer ICs for 5G system development and were the baseline for many 5G developments in 2016-2019.
Request a Quote Datasheet
Description
Qorvo's AWMF-0145 is a highly integrated silicon quad core Rx IC intended for 5G phased array applications. The device supports four radiating elements, includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device includes gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V and 2.5 V supply, and is packaged in a WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. The Gen-1 ICs were the first commercially available mmWave 5G beamformer ICs for 5G system development and were the baseline for many 5G developments in 2016-2019.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
37 - 40 GHz Single Polarization Quad 4x1 Rx Beamformer - AWMF-0145 - Qorvo
Greensboro, NC, United States
37 - 40 GHz Single Polarization Quad 4x1 Rx Beamformer
AWMF-0145
37 - 40 GHz Single Polarization Quad 4x1 Rx Beamformer AWMF-0145
Qorvo's AWMF-0145 is a highly integrated silicon quad core Rx IC intended for 5G phased array applications. The device supports four radiating elements, includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device includes gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V and 2.5 V supply, and is packaged in a WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. The Gen-1 ICs were the first commercially available mmWave 5G beamformer ICs for 5G system development and were the baseline for many 5G developments in 2016-2019.

Qorvo's AWMF-0145 is a highly integrated silicon quad core Rx IC intended for 5G phased array applications. The device supports four radiating elements, includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device includes gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V and 2.5 V supply, and is packaged in a WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.

The Gen-1 ICs were the first commercially available mmWave 5G beamformer ICs for 5G system development and were the baseline for many 5G developments in 2016-2019.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number AWMF-0145
Product Name 37 - 40 GHz Single Polarization Quad 4x1 Rx Beamformer
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
10.75 - 12.75 Ku-Band Quad 4x1 Tx/Rx Beamformer IC - AWMF-0247 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
6 GHz Wi-Fi 6E High Power Front End Module - QPF4656 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details