Qorvo High-Efficiency Advanced PMIC with 3 Bucks & 4 LDOs ACT8892

Description
Qorvo's ACT8892 PMIC is a complete, cost effective, highly efficient ActivePMU™ power management solution that is ideal for a wide range of high performance portable handheld applications such as tablet or pad devices. This device features three step-down DC/DC converters and four low-noise, low-dropout linear regulators. The three DC/DC converters utilize a high efficiency, fixed-frequency (2 MHz), current-mode PWM control architecture that requires a minimum number of external components. Two DC/DCs are capable of supplying up to 1150 mA of output current, while the third supports up to 1300 mA. All four low-dropout linear regulators are high performance, low-noise, regulators that supply up to 320 mA.
Request a Quote Datasheet
Description
Qorvo's ACT8892 PMIC is a complete, cost effective, highly efficient ActivePMU™ power management solution that is ideal for a wide range of high performance portable handheld applications such as tablet or pad devices. This device features three step-down DC/DC converters and four low-noise, low-dropout linear regulators. The three DC/DC converters utilize a high efficiency, fixed-frequency (2 MHz), current-mode PWM control architecture that requires a minimum number of external components. Two DC/DCs are capable of supplying up to 1150 mA of output current, while the third supports up to 1300 mA. All four low-dropout linear regulators are high performance, low-noise, regulators that supply up to 320 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Efficiency Advanced PMIC with 3 Bucks & 4 LDOs - ACT8892 - Qorvo
Greensboro, NC, United States
High-Efficiency Advanced PMIC with 3 Bucks & 4 LDOs
ACT8892
High-Efficiency Advanced PMIC with 3 Bucks & 4 LDOs ACT8892
Qorvo's ACT8892 PMIC is a complete, cost effective, highly efficient ActivePMU™ power management solution that is ideal for a wide range of high performance portable handheld applications such as tablet or pad devices. This device features three step-down DC/DC converters and four low-noise, low-dropout linear regulators. The three DC/DC converters utilize a high efficiency, fixed-frequency (2 MHz), current-mode PWM control architecture that requires a minimum number of external components. Two DC/DCs are capable of supplying up to 1150 mA of output current, while the third supports up to 1300 mA. All four low-dropout linear regulators are high performance, low-noise, regulators that supply up to 320 mA.

Qorvo's ACT8892 PMIC is a complete, cost effective, highly efficient ActivePMU™ power management solution that is ideal for a wide range of high performance portable handheld applications such as tablet or pad devices. This device features three step-down DC/DC converters and four low-noise, low-dropout linear regulators. The three DC/DC converters utilize a high efficiency, fixed-frequency (2 MHz), current-mode PWM control architecture that requires a minimum number of external components. Two DC/DCs are capable of supplying up to 1150 mA of output current, while the third supports up to 1300 mA. All four low-dropout linear regulators are high performance, low-noise, regulators that supply up to 320 mA.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Voltage Regulators
Product Number ACT8892
Product Name High-Efficiency Advanced PMIC with 3 Bucks & 4 LDOs
Package Type Other; TQFN, 32-pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT81460VM101-TTR-ND - DigiKey
Specs
Package Type Other; 49-UFBGA, WLCSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Regulator Category Switching
View Details