Qorvo Highly Flexible, Configurable, Advanced COT PMIC with 3 Bucks, 2 LDOs & Load Bypass Switches ACT88321

Description
The ACT88321 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors, FPGA's, wearables, peripherals, and microcontrollers. The ACT88321 is optimized for SSD ,FPGA and LPDDR5 applications. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequency, sleep modes, operating modes etc. The core of the device includes three DC/DC step down converters using integrated power FETs, two low-dropout regulators (LDOs). Buck1 and LDO1 can be configured as a load switch. Each DC/DC regulator switches at either 1.125MHz or 2.25MHz, requiring only three small components for operation. The LDOs only require small ceramic capacitors. All are highly configurable via the I2C interface. The ACT88321 is a package option of the ACT88329 compatible with PTH boards.
Request a Quote
Description
The ACT88321 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors, FPGA's, wearables, peripherals, and microcontrollers. The ACT88321 is optimized for SSD ,FPGA and LPDDR5 applications. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequency, sleep modes, operating modes etc. The core of the device includes three DC/DC step down converters using integrated power FETs, two low-dropout regulators (LDOs). Buck1 and LDO1 can be configured as a load switch. Each DC/DC regulator switches at either 1.125MHz or 2.25MHz, requiring only three small components for operation. The LDOs only require small ceramic capacitors. All are highly configurable via the I2C interface. The ACT88321 is a package option of the ACT88329 compatible with PTH boards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Highly Flexible, Configurable, Advanced COT PMIC with 3 Bucks, 2 LDOs & Load Bypass Switches - ACT88321 - Qorvo
Greensboro, NC, United States
Highly Flexible, Configurable, Advanced COT PMIC with 3 Bucks, 2 LDOs & Load Bypass Switches
ACT88321
Highly Flexible, Configurable, Advanced COT PMIC with 3 Bucks, 2 LDOs & Load Bypass Switches ACT88321
The ACT88321 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors, FPGA's, wearables, peripherals, and microcontrollers. The ACT88321 is optimized for SSD ,FPGA and LPDDR5 applications. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequency, sleep modes, operating modes etc. The core of the device includes three DC/DC step down converters using integrated power FETs, two low-dropout regulators (LDOs). Buck1 and LDO1 can be configured as a load switch. Each DC/DC regulator switches at either 1.125MHz or 2.25MHz, requiring only three small components for operation. The LDOs only require small ceramic capacitors. All are highly configurable via the I2C interface. The ACT88321 is a package option of the ACT88329 compatible with PTH boards.

The ACT88321 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors, FPGA's, wearables, peripherals, and microcontrollers. The ACT88321 is optimized for SSD ,FPGA and LPDDR5 applications. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequency, sleep modes, operating modes etc. The core of the device includes three DC/DC step down converters using integrated power FETs, two low-dropout regulators (LDOs). Buck1 and LDO1 can be configured as a load switch. Each DC/DC regulator switches at either 1.125MHz or 2.25MHz, requiring only three small components for operation. The LDOs only require small ceramic capacitors. All are highly configurable via the I2C interface. The ACT88321 is a package option of the ACT88329 compatible with PTH boards.

Supplier's Site

Technical Specifications

  Qorvo
Product Category IC Voltage Regulators
Product Number ACT88321
Product Name Highly Flexible, Configurable, Advanced COT PMIC with 3 Bucks, 2 LDOs & Load Bypass Switches
Package Type Other; WLCSP, 30-pin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
Package Type Other; Reel
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 2312-ACT4910QW121-TTR-ND - DigiKey
Specs
Package Type Other; 28-PowerVFQFN
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details