Qorvo 40 V, 4 A, Synchronous, Wide Input Range Step-Down Converter with USB PD 3.0 PPS ACT4752

Description
Qorvo's ACT4752 is a programmable DC-to-DC buck converter with bias supply rails for microcontrollers or USB PD controllers. It supports a wide input voltage range from 4.5 to 40 V and uses a synchronous step-down (buck) voltage regulator architecture. It integrates both the high side and low side MOSFETS. These 50 mOhm RDSON transistors enable high efficiency to reduce power losses. ACT4752 supports smaller MLCC (multi-layer ceramic capacitor) devices. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz. ACT4752 is a perfect solution for USB Power Delivery (PD) 3.0 and Programmable Power Supply (PPS) applications. The product integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO to simplify application system designs. These rails can power up a controller and the 1.5 W VCONN line in active USB-C cables. ACT4752 is available in a 32-pin 5mm x 5mm QFN package with a power optimized footprint and exposed pad for improved thermal performance.
Request a Quote Datasheet
Description
Qorvo's ACT4752 is a programmable DC-to-DC buck converter with bias supply rails for microcontrollers or USB PD controllers. It supports a wide input voltage range from 4.5 to 40 V and uses a synchronous step-down (buck) voltage regulator architecture. It integrates both the high side and low side MOSFETS. These 50 mOhm RDSON transistors enable high efficiency to reduce power losses. ACT4752 supports smaller MLCC (multi-layer ceramic capacitor) devices. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz. ACT4752 is a perfect solution for USB Power Delivery (PD) 3.0 and Programmable Power Supply (PPS) applications. The product integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO to simplify application system designs. These rails can power up a controller and the 1.5 W VCONN line in active USB-C cables. ACT4752 is available in a 32-pin 5mm x 5mm QFN package with a power optimized footprint and exposed pad for improved thermal performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 4 A, Synchronous, Wide Input Range Step-Down Converter with USB PD 3.0 PPS - ACT4752 - Qorvo
Greensboro, NC, United States
40 V, 4 A, Synchronous, Wide Input Range Step-Down Converter with USB PD 3.0 PPS
ACT4752
40 V, 4 A, Synchronous, Wide Input Range Step-Down Converter with USB PD 3.0 PPS ACT4752
Qorvo's ACT4752 is a programmable DC-to-DC buck converter with bias supply rails for microcontrollers or USB PD controllers. It supports a wide input voltage range from 4.5 to 40 V and uses a synchronous step-down (buck) voltage regulator architecture. It integrates both the high side and low side MOSFETS. These 50 mOhm RDSON transistors enable high efficiency to reduce power losses. ACT4752 supports smaller MLCC (multi-layer ceramic capacitor) devices. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz. ACT4752 is a perfect solution for USB Power Delivery (PD) 3.0 and Programmable Power Supply (PPS) applications. The product integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO to simplify application system designs. These rails can power up a controller and the 1.5 W VCONN line in active USB-C cables. ACT4752 is available in a 32-pin 5mm x 5mm QFN package with a power optimized footprint and exposed pad for improved thermal performance.

Qorvo's ACT4752 is a programmable DC-to-DC buck converter with bias supply rails for microcontrollers or USB PD controllers. It supports a wide input voltage range from 4.5 to 40 V and uses a synchronous step-down (buck) voltage regulator architecture. It integrates both the high side and low side MOSFETS. These 50 mOhm RDSON transistors enable high efficiency to reduce power losses.
ACT4752 supports smaller MLCC (multi-layer ceramic capacitor) devices.
The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz.
ACT4752 is a perfect solution for USB Power Delivery (PD) 3.0 and Programmable Power Supply (PPS) applications. The product integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO to simplify application system designs. These rails can power up a controller and the 1.5 W VCONN line in active USB-C cables.
ACT4752 is available in a 32-pin 5mm x 5mm QFN package with a power optimized footprint and exposed pad for improved thermal performance.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category DC-DC Converter Chips
Product Number ACT4752
Product Name 40 V, 4 A, Synchronous, Wide Input Range Step-Down Converter with USB PD 3.0 PPS
Package Type Other; QFN, 32-pin
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details