Qorvo 40 V, 3 A, Active CC, High-Efficiency Step-Down Converter ACT4533A

Description
Qorvo's ACT4533A is a wide input voltage, high efficiency Active CC step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4533A provides up to 3.5 A output current at 125 kHz switching frequency. Active CC is a patented control scheme to achieve high-accuracy sensorless constant current control. Active CC eliminates the expensive, high accuracy current sense resistor, making it ideal for Cigarette Lighter Adapter (CLA) applications. ACT4533A integrates adaptive gate drive to achieve excellent EMI performance, passing the EN55022 Class B EMC standard without adding additional EMI components while maintaining high conversion efficiency. Protection features include cycle-by-cycle current limit, thermal shutdown and frequency foldback at short circuit. The only difference between ACT4533A and ACT4533B is that Pin 7 provides OVP for ACT4533A and EN/OVP for ACT4533B. ACT4533A is available in a SOP-8EP package and require very few external components for operation.
Request a Quote Datasheet
Description
Qorvo's ACT4533A is a wide input voltage, high efficiency Active CC step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4533A provides up to 3.5 A output current at 125 kHz switching frequency. Active CC is a patented control scheme to achieve high-accuracy sensorless constant current control. Active CC eliminates the expensive, high accuracy current sense resistor, making it ideal for Cigarette Lighter Adapter (CLA) applications. ACT4533A integrates adaptive gate drive to achieve excellent EMI performance, passing the EN55022 Class B EMC standard without adding additional EMI components while maintaining high conversion efficiency. Protection features include cycle-by-cycle current limit, thermal shutdown and frequency foldback at short circuit. The only difference between ACT4533A and ACT4533B is that Pin 7 provides OVP for ACT4533A and EN/OVP for ACT4533B. ACT4533A is available in a SOP-8EP package and require very few external components for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533A - Qorvo
Greensboro, NC, United States
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter
ACT4533A
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter ACT4533A
Qorvo's ACT4533A is a wide input voltage, high efficiency Active CC step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4533A provides up to 3.5 A output current at 125 kHz switching frequency. Active CC is a patented control scheme to achieve high-accuracy sensorless constant current control. Active CC eliminates the expensive, high accuracy current sense resistor, making it ideal for Cigarette Lighter Adapter (CLA) applications. ACT4533A integrates adaptive gate drive to achieve excellent EMI performance, passing the EN55022 Class B EMC standard without adding additional EMI components while maintaining high conversion efficiency. Protection features include cycle-by-cycle current limit, thermal shutdown and frequency foldback at short circuit. The only difference between ACT4533A and ACT4533B is that Pin 7 provides OVP for ACT4533A and EN/OVP for ACT4533B. ACT4533A is available in a SOP-8EP package and require very few external components for operation.

Qorvo's ACT4533A is a wide input voltage, high efficiency Active CC step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4533A provides up to 3.5 A output current at 125 kHz switching frequency.

Active CC is a patented control scheme to achieve high-accuracy sensorless constant current control. Active CC eliminates the expensive, high accuracy current sense resistor, making it ideal for Cigarette Lighter Adapter (CLA) applications.

ACT4533A integrates adaptive gate drive to achieve excellent EMI performance, passing the EN55022 Class B EMC standard without adding additional EMI components while maintaining high conversion efficiency.

Protection features include cycle-by-cycle current limit, thermal shutdown and frequency foldback at short circuit.

The only difference between ACT4533A and ACT4533B is that Pin 7 provides OVP for ACT4533A and EN/OVP for ACT4533B.

ACT4533A is available in a SOP-8EP package and require very few external components for operation.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category DC-DC Converter Chips
Product Number ACT4533A
Product Name 40 V, 3 A, Active CC, High-Efficiency Step-Down Converter
Package Type Other; SOP-8EP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details