Qorvo 5775 MHz RF BAW Filter - 802.11a Wi-Fi 880369

Description
Qorvo's 880369 is a 5775 MHz RF BAW filter designed in a small hermetic package for 802.11a Wi-Fi and high selectivity applications.
Request a Quote Datasheet
Description
Qorvo's 880369 is a 5775 MHz RF BAW filter designed in a small hermetic package for 802.11a Wi-Fi and high selectivity applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5775 MHz RF BAW Filter - 802.11a Wi-Fi - 880369 - Qorvo
Greensboro, NC, United States
5775 MHz RF BAW Filter - 802.11a Wi-Fi
880369
5775 MHz RF BAW Filter - 802.11a Wi-Fi 880369
Qorvo's 880369 is a 5775 MHz RF BAW filter designed in a small hermetic package for 802.11a Wi-Fi and high selectivity applications.

Qorvo's 880369 is a 5775 MHz RF BAW filter designed in a small hermetic package for 802.11a Wi-Fi and high selectivity applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number 880369
Product Name 5775 MHz RF BAW Filter - 802.11a Wi-Fi
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 5775 MHz
Unlock Full Specs
to access all available technical data

Similar Products

L1 Low Loss GPS SAW Filter - QPQ1060 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1560 to 1591 MHz
View Details
2.4 GHz Wi-Fi edgeBoost™ Filter - QPQ1909 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 2312-QPQ1903SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
GPS L2 RF BAW Filter - 880060 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design BAW
Fc 1228 MHz
View Details
2 suppliers