Thermometer replacement RTD temperature sensor assemblies are used when converting instrumentation from older direct reading thermometers to electronic instruments requiring RTD inputs. These RTD assemblies replace the filled system capillary actuating bulbs and will fit into the old existing bulb wells as listed below. These 3-wire constructed sensor assemblies consist of a high-accuracy platinum element sealed inside a spring-loaded 316 stainless steel sheath and are supplied with a FDA-compliant white thermoplastic gasketed head. Each sensor is supplied with a free-rotating stainless steel mounting fitting with the appropriate threading for the wells listed below.
Resistance temperature detectors (RTDs), also known as resistance thermometers, accurately sense process temperatures with an excellent degree of repeatability and interchangeability of elements. The RTD is composed of certain metallic elements whose change in resistance is a function of temperature. In operation, a small excitation current is passed across the element, and the voltage, which is proportional to resistance, is then measured and converted to units of temperature calibration. The RTD measurement element is manufactured by winding a wire (wire wound elements) or plating a film (thin film elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule.
Since most resistance temperature detectors and resistance thermometers have a low initial resistance, often 100 ohms, and have a small change in resistance per unit of temperature range, the resistance of the lead wire is often compensated for with a three or four wire bridge configuration built into the measuring devices. By selecting the proper elements and protective sheathing, RTDs can operate in a temperature range of (-200 to 650) °C [-328 to 1202] °F.
Pyromation manufactures resistance temperature detectors and resistance thermometers for many industry applications. From single- or dual-element RTDs, PT100s-PT1000s, to Sanitary CIP configurations, we have the right RTD type for your job. If what you need is not available from our catalog, our product engineers will design an RTD measurement device for your specific application, including temperature sensor assemblies that require connection heads, thermowells and/or transmitters.
| Pyromation | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Name | Thermometer Replacement RTD - Food, Dairy & Pharmaceutical |
| Sensed Temperature | ? to 399 F (? to 204 C) |
| Application Options | Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |