The Model 227A/125 Dry Chemical Fire Suppression Systems is designed to detect and suppress fires that may occur at conveyor belt drives, air compressors and battery changeout stations. Temperature rise is detected using heat sensors strategically spaced around the equipment being monitored. Whenever a heat rise is detected, a signal is sent to the control panel activating an audible and visual alarm. The control panel simultaneously shuts down the monitored equipment and applies 12 VDC to the electric control head which releases the chemical to the branch lines. Branch lines with nozzles are provided to achieve full and complete coverage. The Dry Chemical Systems operate from a rechargeable battery to eliminate battery change out and to provide constant and reliable service. The battery is charged by a built- in charger with special circuity for fast recovery. The charger is designed to operate from 110 VAC. The 125 pound tank is equipped with a gauge to inspect and insure that the tank is properly charged.
Reset Switch - Depressing the reset switch causes the system to be deactivated only if the alarm condition has been cleared.
Green LED - Indicates system is “OK”.
RED LED - Indicates system fault.
Audible Alarm - Sounds when the system is activated.
Belt Control Connection - Connected to contacts located within the control unit which will open when the system is activated causing the equipment to shut down.
Sensor Cable Assembly - 50 feet
110 VAC power with battery and built-in charger.
Audible and visual alarm.
MSHA tested fire resistant hose assembly rated 1000 PSI by manufacturer.
Meets requirements of CFR 30 Part 75, 1101-14, 15, 16, 18.
Reliable solid state controls.
No adjustments necessary.
System shipped complete.
For use in areas where water is not available or practical.
The Model 227A/125 Dry Chemical Fire Suppression Systems is designed to detect and suppress fires that may occur at conveyor belt drives, air compressors and battery changeout stations. Temperature rise is detected using heat sensors strategically spaced around the equipment being monitored. Whenever a heat rise is detected, a signal is sent to the control panel activating an audible and visual alarm. The control panel simultaneously shuts down the monitored equipment and applies 12 VDC to the electric control head which releases the chemical to the branch lines. Branch lines with nozzles are provided to achieve full and complete coverage. The Dry Chemical Systems operate from a rechargeable battery to eliminate battery change out and to provide constant and reliable service. The battery is charged by a built- in charger with special circuity for fast recovery. The charger is designed to operate from 110 VAC. The 125 pound tank is equipped with a gauge to inspect and insure that the tank is properly charged.
- Reset Switch - Depressing the reset switch causes the system to be deactivated only if the alarm condition has been cleared.
- Green LED - Indicates system is “OK”.
- RED LED - Indicates system fault.
- Audible Alarm - Sounds when the system is activated.
- Belt Control Connection - Connected to contacts located within the control unit which will open when the system is activated causing the equipment to shut down.
- Sensor Cable Assembly - 50 feet
- 110 VAC power with battery and built-in charger.
- Audible and visual alarm.
- MSHA tested fire resistant hose assembly rated 1000 PSI by manufacturer.
- Meets requirements of CFR 30 Part 75, 1101-14, 15, 16, 18.
- Reliable solid state controls.
- No adjustments necessary.
- System shipped complete.
- For use in areas where water is not available or practical.