FOAMGLAS® PFS modules are constructed of a cladded insulation core which are bridged together to uniformly cover an impounding sump or other containment area. These units are easily installed on site and do not require
any specialized skills or equipment to install or maintain. The product is packed on standard pallets so no special shipping or handing is required.
The FOAMGLAS® PFS™ system contains specially formulated low-density cellular glass that has a combination of physical properties not found in traditional fire suppressant foams. Made of cellular glass, the material is both extremely buoyant and nonflammable. The pool fire suppressant module system is non-corrosive and resistant to water and vermin. It is also fiber-free, and has a high compressive strength. The FOAMGLAS® PFS™ system works in conjunction with fire fighting foams. Damaged or post incident waste materials can be disposed of as standard refuse, and can be compacted for reduced waste volume.
| Owens Corning® FOAMGLAS® Insulation | |
|---|---|
| Product Category | Fire Suppression Systems |
| Product Number | Generation 2 |
| Product Name | PFS Pool Fire Suppressant |