Proto® Industrial Tools SCREWDRIVER ST-TT20-4

Description
TAMPER RESISTANT TORX TYPE 8 INCH OVERALL LENGTH 3 7/8 INCH SHANK LENGTH 3 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT20 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.1 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
TAMPER RESISTANT TORX TYPE 8 INCH OVERALL LENGTH 3 7/8 INCH SHANK LENGTH 3 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT20 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.1 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-TT20-4 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-TT20-4
SCREWDRIVER ST-TT20-4
TAMPER RESISTANT TORX TYPE 8 INCH OVERALL LENGTH 3 7/8 INCH SHANK LENGTH 3 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT20 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.1 LB FEATURES GRIT BLASTED TIP
  • TAMPER RESISTANT TORX TYPE
  • 8 INCH OVERALL LENGTH
  • 3 7/8 INCH SHANK LENGTH
  • 3 7/8 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • TT20 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.1 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-TT20-4
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details TT20
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
1/4" x 1-1/2" Standard Screwdriver – Stubby - DWHT66368 - DEWALT Industrial Tool Co.
Specs
Type Stubby Screwdriver
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details
Screw and Nut Drivers - 281-2749940000-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
Drive Details #1
View Details