Proto® Industrial Tools SCREWDRIVER ST-T8-2

Description
TORX TYPE 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL 1 29/32 INCH SHANK LENGTH 1 29/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T8 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
TORX TYPE 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL 1 29/32 INCH SHANK LENGTH 1 29/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T8 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-T8-2 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-T8-2
SCREWDRIVER ST-T8-2
TORX TYPE 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL 1 29/32 INCH SHANK LENGTH 1 29/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T8 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
  • TORX TYPE
  • 5 13/16 INCH OVERALL LENGTH
  • 5 13/16 OVERALL LENGTH - FRACTIONAL
  • 1 29/32 INCH SHANK LENGTH
  • 1 29/32 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • T8 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.04 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-T8-2
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T8
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015820 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bit Sets - 215632 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 5.91 inch (150 mm)
Shaft Material Steel
View Details