Proto® Industrial Tools SCREWDRIVER ST-T30-5

Description
TORX TYPE 9 1/2 INCH OVERALL LENGTH 9 1/2 OVERALL LENGTH - FRACTIONAL 4 57/64 INCH SHANK LENGTH 4 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T30 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.24 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
TORX TYPE 9 1/2 INCH OVERALL LENGTH 9 1/2 OVERALL LENGTH - FRACTIONAL 4 57/64 INCH SHANK LENGTH 4 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T30 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.24 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-T30-5 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-T30-5
SCREWDRIVER ST-T30-5
TORX TYPE 9 1/2 INCH OVERALL LENGTH 9 1/2 OVERALL LENGTH - FRACTIONAL 4 57/64 INCH SHANK LENGTH 4 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T30 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.24 LB FEATURES GRIT BLASTED TIP
  • TORX TYPE
  • 9 1/2 INCH OVERALL LENGTH
  • 9 1/2 OVERALL LENGTH - FRACTIONAL
  • 4 57/64 INCH SHANK LENGTH
  • 4 57/64 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • T30 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.24 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-T30-5
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T30
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
4 Pieces Square Recess Screwdriver Set - 5693A - Gray Tools Canada Inc.
Specs
Drive Type Robertson
View Details
Torque Screwdrivers - 2517432 - RS Components, Ltd.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Drive Details 1/4 in
View Details