Proto® Industrial Tools SCREWDRIVER ST-555C

Description
SLOTTED CABINET TYPE 6 INCH OVERALL LENGTH 4 7/8 INCH SHANK LENGTH 4 7/8 SHANK LENGTH - FRACTIONAL 3/16 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.16 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
SLOTTED CABINET TYPE 6 INCH OVERALL LENGTH 4 7/8 INCH SHANK LENGTH 4 7/8 SHANK LENGTH - FRACTIONAL 3/16 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.16 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-555C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-555C
SCREWDRIVER ST-555C
SLOTTED CABINET TYPE 6 INCH OVERALL LENGTH 4 7/8 INCH SHANK LENGTH 4 7/8 SHANK LENGTH - FRACTIONAL 3/16 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.16 LB FEATURES GRIT BLASTED TIP
  • SLOTTED CABINET TYPE
  • 6 INCH OVERALL LENGTH
  • 4 7/8 INCH SHANK LENGTH
  • 4 7/8 SHANK LENGTH - FRACTIONAL
  • 3/16 INCH TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.16 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-555C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 3/16 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015895 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bits - 493984 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Torx
Overall Length 0.9843 inch (25 mm)
View Details