Proto® Industrial Tools SCREWDRIVER ST-T15-3

Description
TORX TYPE 7 INCH OVERALL LENGTH 2 59/64 INCH SHANK LENGTH 2 59/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T15 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.07 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
TORX TYPE 7 INCH OVERALL LENGTH 2 59/64 INCH SHANK LENGTH 2 59/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T15 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.07 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-T15-3 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-T15-3
SCREWDRIVER ST-T15-3
TORX TYPE 7 INCH OVERALL LENGTH 2 59/64 INCH SHANK LENGTH 2 59/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE T15 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.07 LB FEATURES GRIT BLASTED TIP
  • TORX TYPE
  • 7 INCH OVERALL LENGTH
  • 2 59/64 INCH SHANK LENGTH
  • 2 59/64 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • T15 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.07 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-T15-3
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T15
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Specs
Type Standard Screwdriver
View Details
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details