Proto® Industrial Tools SCREWDRIVER ST-PH4-8B

Description
PHILLIPS TYPE 12 1/2 INCH OVERALL LENGTH 12 1/2 OVERALL LENGTH - FRACTIONAL 8 INCH SHANK LENGTH ROUND SHANK TYPE #4 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.53 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet
Description
PHILLIPS TYPE 12 1/2 INCH OVERALL LENGTH 12 1/2 OVERALL LENGTH - FRACTIONAL 8 INCH SHANK LENGTH ROUND SHANK TYPE #4 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.53 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-PH4-8B - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-PH4-8B
SCREWDRIVER ST-PH4-8B
PHILLIPS TYPE 12 1/2 INCH OVERALL LENGTH 12 1/2 OVERALL LENGTH - FRACTIONAL 8 INCH SHANK LENGTH ROUND SHANK TYPE #4 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.53 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
  • PHILLIPS TYPE
  • 12 1/2 INCH OVERALL LENGTH
  • 12 1/2 OVERALL LENGTH - FRACTIONAL
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • #4 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.53 LB
  • FEATURES GRIT BLASTED TIP
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-PH4-8B
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #4
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2121 - WAGO
Specs
Drive Type Crosshead; PH1
View Details
2 suppliers
Screwdriver Bits - 2676082 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Metal
Standards RoHS Compliant
View Details
Screwdriver - BD146 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 1/4 Inch W
Overall Length 10.5 inch (267 mm)
View Details