Proto® Industrial Tools SCREWDRIVER ST-PH00-2

Description
PHILLIPS TYPE 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL 1 15/16 INCH SHANK LENGTH 1 15/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #00 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
PHILLIPS TYPE 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL 1 15/16 INCH SHANK LENGTH 1 15/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #00 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-PH00-2 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-PH00-2
SCREWDRIVER ST-PH00-2
PHILLIPS TYPE 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL 1 15/16 INCH SHANK LENGTH 1 15/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #00 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
  • PHILLIPS TYPE
  • 5 13/16 INCH OVERALL LENGTH
  • 5 13/16 OVERALL LENGTH - FRACTIONAL
  • 1 15/16 INCH SHANK LENGTH
  • 1 15/16 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • #00 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.04 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-PH00-2
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #00
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
1/4
Specs
Type Standard Screwdriver
View Details