Proto® Industrial Tools SCREWDRIVER ST-PH0-3

Description
PHILLIPS TYPE 7 INCH OVERALL LENGTH 2 15/16 INCH SHANK LENGTH 2 15/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #0 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.09 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
PHILLIPS TYPE 7 INCH OVERALL LENGTH 2 15/16 INCH SHANK LENGTH 2 15/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #0 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.09 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-PH0-3 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-PH0-3
SCREWDRIVER ST-PH0-3
PHILLIPS TYPE 7 INCH OVERALL LENGTH 2 15/16 INCH SHANK LENGTH 2 15/16 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #0 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.09 LB FEATURES GRIT BLASTED TIP
  • PHILLIPS TYPE
  • 7 INCH OVERALL LENGTH
  • 2 15/16 INCH SHANK LENGTH
  • 2 15/16 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • #0 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.09 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-PH0-3
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #0
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
SCREWDRIVER - J9604C - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Details 1/4 INCH
View Details
#2 x 4" Phillips Screwdriver w/ Vinyl Grip - DWHT66397 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Crosshead
Shank Length 4 inch (102 mm)
View Details