Proto® Industrial Tools SCREWDRIVER SET ST-9CS

Description
COMBINATION SCREWDRIVER SET TYPE 9 PIECE(S) (1) 3/8 INCH TIP 8 INCH SHANK, (1) 1/2 INCH TIP 10 INCH SHANK, (1) 9/64 INCH TIP 3 INCH SHANK, (1) 7/32 INCH TIP 5 INCH SHANK, (2) 1/4 INCH TIP 6 INCH SHANK, (1) #2 TIP 5 INCH SHANK, (1) #3 TIP 6 INCH SHANK, (1) #4 TIP 8 INCH SHANK SCREWDRIVER SET CONTENT BLACKHAWK[T], PROTO[R] BRAND SHANK MATERIAL HIGH STRENGTH TOOL STEEL WEIGHT 2.86 LB
Datasheet
Description
COMBINATION SCREWDRIVER SET TYPE 9 PIECE(S) (1) 3/8 INCH TIP 8 INCH SHANK, (1) 1/2 INCH TIP 10 INCH SHANK, (1) 9/64 INCH TIP 3 INCH SHANK, (1) 7/32 INCH TIP 5 INCH SHANK, (2) 1/4 INCH TIP 6 INCH SHANK, (1) #2 TIP 5 INCH SHANK, (1) #3 TIP 6 INCH SHANK, (1) #4 TIP 8 INCH SHANK SCREWDRIVER SET CONTENT BLACKHAWK[T], PROTO[R] BRAND SHANK MATERIAL HIGH STRENGTH TOOL STEEL WEIGHT 2.86 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER SET - ST-9CS - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER SET
ST-9CS
SCREWDRIVER SET ST-9CS
COMBINATION SCREWDRIVER SET TYPE 9 PIECE(S) (1) 3/8 INCH TIP 8 INCH SHANK, (1) 1/2 INCH TIP 10 INCH SHANK, (1) 9/64 INCH TIP 3 INCH SHANK, (1) 7/32 INCH TIP 5 INCH SHANK, (2) 1/4 INCH TIP 6 INCH SHANK, (1) #2 TIP 5 INCH SHANK, (1) #3 TIP 6 INCH SHANK, (1) #4 TIP 8 INCH SHANK SCREWDRIVER SET CONTENT BLACKHAWK[T], PROTO[R] BRAND SHANK MATERIAL HIGH STRENGTH TOOL STEEL WEIGHT 2.86 LB
  • COMBINATION SCREWDRIVER SET TYPE
  • 9 PIECE(S)
  • (1) 3/8 INCH TIP 8 INCH SHANK, (1) 1/2 INCH TIP 10 INCH SHANK, (1) 9/64 INCH TIP 3 INCH SHANK, (1) 7/32 INCH TIP 5 INCH SHANK, (2) 1/4 INCH TIP 6 INCH SHANK, (1) #2 TIP 5 INCH SHANK, (1) #3 TIP 6 INCH SHANK, (1) #4 TIP 8 INCH SHANK SCREWDRIVER SET CONTENT
  • BLACKHAWK[T], PROTO[R] BRAND
  • SHANK MATERIAL HIGH STRENGTH TOOL STEEL
  • WEIGHT 2.86 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-9CS
Product Name SCREWDRIVER SET
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 24101 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 4 inch (102 mm)
View Details
SCREWDRIVER - ST-PH2-SH - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver; Stubby Screwdriver
Drive Type Crosshead
Drive Details #2
View Details