Proto® Industrial Tools SCREWDRIVER ST-303S

Description
SLOTTED TYPE 6 3/4 INCH OVERALL LENGTH 6 3/4 OVERALL LENGTH - FRACTIONAL 2 7/8 INCH SHANK LENGTH 2 7/8 SHANK LENGTH - FRACTIONAL 1/8 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
SLOTTED TYPE 6 3/4 INCH OVERALL LENGTH 6 3/4 OVERALL LENGTH - FRACTIONAL 2 7/8 INCH SHANK LENGTH 2 7/8 SHANK LENGTH - FRACTIONAL 1/8 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-303S - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-303S
SCREWDRIVER ST-303S
SLOTTED TYPE 6 3/4 INCH OVERALL LENGTH 6 3/4 OVERALL LENGTH - FRACTIONAL 2 7/8 INCH SHANK LENGTH 2 7/8 SHANK LENGTH - FRACTIONAL 1/8 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
  • SLOTTED TYPE
  • 6 3/4 INCH OVERALL LENGTH
  • 6 3/4 OVERALL LENGTH - FRACTIONAL
  • 2 7/8 INCH SHANK LENGTH
  • 2 7/8 SHANK LENGTH - FRACTIONAL
  • 1/8 INCH TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.04 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-303S
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Slotted
Drive Details 1/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Screwdriver Bits - 1924371 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
Standards RoHS Compliant
View Details
Screwdriver - A230-2 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 1/8 Inch W
Overall Length 5 inch (127 mm)
View Details