Proto® Industrial Tools NUTDRIVER ST-908M

Description
SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 11/64 INCH SHANK LENGTH 3 11/64 SHANK LENGTH - FRACTIONAL 8 MM DRIVE SIZE 8 DRIVE SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.35M HANDLE LENGTH 4 17/64 INCH SHANK TYPE ROUND WEIGHT 0.26 LB
Datasheet
Description
SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 11/64 INCH SHANK LENGTH 3 11/64 SHANK LENGTH - FRACTIONAL 8 MM DRIVE SIZE 8 DRIVE SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.35M HANDLE LENGTH 4 17/64 INCH SHANK TYPE ROUND WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NUTDRIVER - ST-908M - Proto® Industrial Tools
New Britain, CT, USA
NUTDRIVER
ST-908M
NUTDRIVER ST-908M
SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 11/64 INCH SHANK LENGTH 3 11/64 SHANK LENGTH - FRACTIONAL 8 MM DRIVE SIZE 8 DRIVE SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.35M HANDLE LENGTH 4 17/64 INCH SHANK TYPE ROUND WEIGHT 0.26 LB
  • SOLID SHANK TYPE
  • FULL POLISHED FINISH
  • 7 3/8 INCH OVERALL LENGTH
  • 3 11/64 INCH SHANK LENGTH
  • 3 11/64 SHANK LENGTH - FRACTIONAL
  • 8 MM DRIVE SIZE
  • 8 DRIVE SIZE IN MM
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.35M
  • HANDLE LENGTH 4 17/64 INCH
  • SHANK TYPE ROUND
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number ST-908M
Product Name NUTDRIVER
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Nut Drivers - 1829730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
NUTDRIVER - FM-94TL.16AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.6299 inch (16 mm)
Length 12.5 inch (317 mm)
View Details