Proto® Industrial Tools NUTDRIVER ST-907M

Description
SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 11/64 INCH SHANK LENGTH 3 11/64 SHANK LENGTH - FRACTIONAL 7 MM DRIVE SIZE 7 DRIVE SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.35M HANDLE LENGTH 4 15/64 INCH SHANK TYPE ROUND WEIGHT 0.25 LB
Datasheet
Description
SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 11/64 INCH SHANK LENGTH 3 11/64 SHANK LENGTH - FRACTIONAL 7 MM DRIVE SIZE 7 DRIVE SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.35M HANDLE LENGTH 4 15/64 INCH SHANK TYPE ROUND WEIGHT 0.25 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NUTDRIVER - ST-907M - Proto® Industrial Tools
New Britain, CT, USA
NUTDRIVER
ST-907M
NUTDRIVER ST-907M
SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 11/64 INCH SHANK LENGTH 3 11/64 SHANK LENGTH - FRACTIONAL 7 MM DRIVE SIZE 7 DRIVE SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.35M HANDLE LENGTH 4 15/64 INCH SHANK TYPE ROUND WEIGHT 0.25 LB
  • SOLID SHANK TYPE
  • FULL POLISHED FINISH
  • 7 3/8 INCH OVERALL LENGTH
  • 3 11/64 INCH SHANK LENGTH
  • 3 11/64 SHANK LENGTH - FRACTIONAL
  • 7 MM DRIVE SIZE
  • 7 DRIVE SIZE IN MM
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.35M
  • HANDLE LENGTH 4 15/64 INCH
  • SHANK TYPE ROUND
  • WEIGHT 0.25 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number ST-907M
Product Name NUTDRIVER
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 1253062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Nutdriver - J9210H - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.3125 inch (7.94 mm)
Length 6.69 inch (170 mm)
View Details