Proto® Industrial Tools NUTDRIVER ST-812

Description
SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 13/64 INCH SHANK LENGTH 3 13/64 SHANK LENGTH - FRACTIONAL 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.12 HANDLE LENGTH 4 1/4 INCH SHANK TYPE ROUND WEIGHT 0.31 LB
Datasheet
Description
SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 13/64 INCH SHANK LENGTH 3 13/64 SHANK LENGTH - FRACTIONAL 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.12 HANDLE LENGTH 4 1/4 INCH SHANK TYPE ROUND WEIGHT 0.31 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NUTDRIVER - ST-812 - Proto® Industrial Tools
New Britain, CT, USA
NUTDRIVER
ST-812
NUTDRIVER ST-812
SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 13/64 INCH SHANK LENGTH 3 13/64 SHANK LENGTH - FRACTIONAL 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.12 HANDLE LENGTH 4 1/4 INCH SHANK TYPE ROUND WEIGHT 0.31 LB
  • SOLID SHANK TYPE
  • FULL POLISHED FINISH
  • 7 3/8 INCH OVERALL LENGTH
  • 3 13/64 INCH SHANK LENGTH
  • 3 13/64 SHANK LENGTH - FRACTIONAL
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.12
  • HANDLE LENGTH 4 1/4 INCH
  • SHANK TYPE ROUND
  • WEIGHT 0.31 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number ST-812
Product Name NUTDRIVER
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 735778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
View Details
NUTDRIVER - ST-803 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.2500 inch (6.35 mm)
Length 7.38 inch (187 mm)
View Details