Proto® Industrial Tools NUTDRIVER ST-809

Description
SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 3/16 INCH SHANK LENGTH 3 3/16 SHANK LENGTH - FRACTIONAL 11/32 INCH DRIVE SIZE 11/32 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.12 HANDLE LENGTH 4 15/64 INCH SHANK TYPE ROUND WEIGHT 0.26 LB
Datasheet
Description
SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 3/16 INCH SHANK LENGTH 3 3/16 SHANK LENGTH - FRACTIONAL 11/32 INCH DRIVE SIZE 11/32 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.12 HANDLE LENGTH 4 15/64 INCH SHANK TYPE ROUND WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NUTDRIVER - ST-809 - Proto® Industrial Tools
New Britain, CT, USA
NUTDRIVER
ST-809
NUTDRIVER ST-809
SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 3/16 INCH SHANK LENGTH 3 3/16 SHANK LENGTH - FRACTIONAL 11/32 INCH DRIVE SIZE 11/32 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.12 HANDLE LENGTH 4 15/64 INCH SHANK TYPE ROUND WEIGHT 0.26 LB
  • SOLID SHANK TYPE
  • FULL POLISHED FINISH
  • 7 3/8 INCH OVERALL LENGTH
  • 3 3/16 INCH SHANK LENGTH
  • 3 3/16 SHANK LENGTH - FRACTIONAL
  • 11/32 INCH DRIVE SIZE
  • 11/32 DRIVE SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.12
  • HANDLE LENGTH 4 15/64 INCH
  • SHANK TYPE ROUND
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number ST-809
Product Name NUTDRIVER
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 2855101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 2.95 inch (75 mm)
View Details
Nutdriver - J9211M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.4331 inch (11 mm)
Length 6.77 inch (172 mm)
View Details