TORX TYPE
NICKEL CHROME PLATED FINISH
3.3 INCH SHANK LENGTH
ROUND SHANK TYPE
HEAT TREATED PROCESS
T20 TIP SIZE
ALLOY STEEL SHANK MATERIAL
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.14 LB
Proto® Industrial Tools
Done
Datasheet
Description
TORX TYPE
NICKEL CHROME PLATED FINISH
3.3 INCH SHANK LENGTH
ROUND SHANK TYPE
HEAT TREATED PROCESS
T20 TIP SIZE
ALLOY STEEL SHANK MATERIAL
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.14 LB
TORX TYPE
NICKEL CHROME PLATED FINISH
3.3 INCH SHANK LENGTH
ROUND SHANK TYPE
HEAT TREATED PROCESS
T20 TIP SIZE
ALLOY STEEL SHANK MATERIAL
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.14 LB