64836 -- CERAMIC DRIVER #0 X 30 CROSS
ASG, Division of Jergens, Inc.
Ceramic Driver #0 X 30 Cross
64836
Description
No electromagnetic induction
Electrically and thermally insulated
Blue ended screwdriver with cross point tip
Non-magnetic and non-static
-
ASG, Division of Jergens, Inc.
Description
No electromagnetic induction
Electrically and thermally insulated
Blue ended screwdriver with cross point tip
Non-magnetic and non-static
Suppliers
Ceramic Driver #0 X 30 Cross
64836
No electromagnetic induction
Electrically and thermally insulated
Blue ended screwdriver with cross point tip
Non-magnetic and non-static
- No electromagnetic induction
- Electrically and thermally insulated
- Blue ended screwdriver with cross point tip
- Non-magnetic and non-static
Supplier's Site
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
64836 |
|
Product Name
|
Ceramic Driver #0 X 30 Cross |
|
Drive Type
|
Crosshead
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Crosshead; Slotted; Crosshead and slot +/- PZ1/S
View Details
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
6.8 inch (173 mm)
View Details
ASG, Division of Jergens, Inc.
Type
Torque Screwdriver
Drive Details
1/4" Hex
Torque Range
5 to 50 In-lbs (5.77 to 57.65 kg-cm)
View Details