Proto® Industrial Tools SCREWDRIVER ST-404S

Description
SLOTTED TYPE 7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 3 31/64 INCH SHANK LENGTH 3 31/64 SHANK LENGTH - FRACTIONAL 5/32 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.09 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
SLOTTED TYPE 7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 3 31/64 INCH SHANK LENGTH 3 31/64 SHANK LENGTH - FRACTIONAL 5/32 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.09 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-404S - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-404S
SCREWDRIVER ST-404S
SLOTTED TYPE 7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 3 31/64 INCH SHANK LENGTH 3 31/64 SHANK LENGTH - FRACTIONAL 5/32 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.09 LB FEATURES GRIT BLASTED TIP
  • SLOTTED TYPE
  • 7 7/8 INCH OVERALL LENGTH
  • 7 7/8 OVERALL LENGTH - FRACTIONAL
  • 3 31/64 INCH SHANK LENGTH
  • 3 31/64 SHANK LENGTH - FRACTIONAL
  • 5/32 INCH TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.09 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-404S
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Slotted
Drive Details 5/32 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2141 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH1/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
View Details
TT Dial Measuring Torque Screwdrivers - 017400 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details