Proto® Industrial Tools SCREWDRIVER J9635C

Description
CABINET TYPE CHROME PLATED FINISH 11.65 INCH OVERALL LENGTH 8 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 11.65 INCH OVERALL LENGTH 8 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9635C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9635C
SCREWDRIVER J9635C
CABINET TYPE CHROME PLATED FINISH 11.65 INCH OVERALL LENGTH 8 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 11.65 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • 3/16 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9635C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet
Drive Details 3/16 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 24259 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 10.56 inch (268 mm)
View Details
Screwdriver - 0153-53C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Crosshead
Overall Length 9.69 inch (246 mm)
Shank Length 6 inch (152 mm)
View Details