Proto® Industrial Tools SCREWDRIVER ST-252C

Description
SLOTTED CABINET TYPE 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL 1 59/64 INCH SHANK LENGTH 1 59/64 SHANK LENGTH - FRACTIONAL 3/32 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
SLOTTED CABINET TYPE 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL 1 59/64 INCH SHANK LENGTH 1 59/64 SHANK LENGTH - FRACTIONAL 3/32 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-252C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-252C
SCREWDRIVER ST-252C
SLOTTED CABINET TYPE 5 13/16 INCH OVERALL LENGTH 5 13/16 OVERALL LENGTH - FRACTIONAL 1 59/64 INCH SHANK LENGTH 1 59/64 SHANK LENGTH - FRACTIONAL 3/32 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.04 LB FEATURES GRIT BLASTED TIP
  • SLOTTED CABINET TYPE
  • 5 13/16 INCH OVERALL LENGTH
  • 5 13/16 OVERALL LENGTH - FRACTIONAL
  • 1 59/64 INCH SHANK LENGTH
  • 1 59/64 SHANK LENGTH - FRACTIONAL
  • 3/32 INCH TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.04 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-252C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 3/32 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
SCREWDRIVER - J9802C - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Robertson; Slotted
Drive Details 1/4 INCH
View Details
PSE450 Preset Torque Screwdriver - 020187 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 4.8 inch (122 mm)
View Details