Proto® Industrial Tools SCREWDRIVER ST-1008SB

Description
SLOTTED TYPE 12 1/2 INCH OVERALL LENGTH 12 1/2 OVERALL LENGTH - FRACTIONAL 8 INCH SHANK LENGTH ROUND SHANK TYPE 3/8 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.46 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet
Description
SLOTTED TYPE 12 1/2 INCH OVERALL LENGTH 12 1/2 OVERALL LENGTH - FRACTIONAL 8 INCH SHANK LENGTH ROUND SHANK TYPE 3/8 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.46 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-1008SB - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-1008SB
SCREWDRIVER ST-1008SB
SLOTTED TYPE 12 1/2 INCH OVERALL LENGTH 12 1/2 OVERALL LENGTH - FRACTIONAL 8 INCH SHANK LENGTH ROUND SHANK TYPE 3/8 INCH TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.46 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
  • SLOTTED TYPE
  • 12 1/2 INCH OVERALL LENGTH
  • 12 1/2 OVERALL LENGTH - FRACTIONAL
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • 3/8 INCH TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.46 LB
  • FEATURES GRIT BLASTED TIP
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-1008SB
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Slotted
Drive Details 3/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-769-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015840 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bit Sets - 216111 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 6.02 inch (153 mm)
Shaft Material Steel
View Details