Proto® Industrial Tools PLIER PT-1310

Description
ALLOY STEEL MATERIAL 11 1/2 INCH OVERALL LENGTH 11 1/2 OVERALL LENGTH - FRACTIONAL HEAT TREATED PROCESS BENT NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.67 LB APPLICABLE STANDARD ASME B107.13M
Datasheet
Description
ALLOY STEEL MATERIAL 11 1/2 INCH OVERALL LENGTH 11 1/2 OVERALL LENGTH - FRACTIONAL HEAT TREATED PROCESS BENT NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.67 LB APPLICABLE STANDARD ASME B107.13M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1310 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
PT-1310
PLIER PT-1310
ALLOY STEEL MATERIAL 11 1/2 INCH OVERALL LENGTH 11 1/2 OVERALL LENGTH - FRACTIONAL HEAT TREATED PROCESS BENT NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.67 LB APPLICABLE STANDARD ASME B107.13M
  • ALLOY STEEL MATERIAL
  • 11 1/2 INCH OVERALL LENGTH
  • 11 1/2 OVERALL LENGTH - FRACTIONAL
  • HEAT TREATED PROCESS
  • BENT NOSE JAW TYPE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.67 LB
  • APPLICABLE STANDARD ASME B107.13M
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1310
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 6.3 inch (160 mm)
Jaw Length 1.97 inch (50 mm)
View Details
6514 - Relay pliers - 65145135 - Stahlwille North America
Stahlwille North America
Specs
Length 5.51 inch (140 mm)
Weight 2.68 oz (0.7455 N)
View Details
PLIER - J253G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Slip Joint
Length 9.5 inch (241 mm)
Jaw Capacity 0.7500 to 2.5 inch (19.05 to 63.5 mm)
View Details