Proto® Industrial Tools PLIER J253G

Description
SLIP JOINT TYPE ALLOY STEEL MATERIAL 9 1/2 INCH OVERALL LENGTH 9 1/2 OVERALL LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS 3/4 TO 2 1/2 INCH CAPACITY PLASTISOL GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.54 LB
Datasheet
Description
SLIP JOINT TYPE ALLOY STEEL MATERIAL 9 1/2 INCH OVERALL LENGTH 9 1/2 OVERALL LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS 3/4 TO 2 1/2 INCH CAPACITY PLASTISOL GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.54 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - J253G - Proto® Industrial Tools
New Britain, CT, USA
PLIER
J253G
PLIER J253G
SLIP JOINT TYPE ALLOY STEEL MATERIAL 9 1/2 INCH OVERALL LENGTH 9 1/2 OVERALL LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS 3/4 TO 2 1/2 INCH CAPACITY PLASTISOL GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.54 LB
  • SLIP JOINT TYPE
  • ALLOY STEEL MATERIAL
  • 9 1/2 INCH OVERALL LENGTH
  • 9 1/2 OVERALL LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • 3/4 TO 2 1/2 INCH CAPACITY
  • PLASTISOL GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.54 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J253G
Product Name PLIER
Type Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
6501 - Combination pliers - 65016160 - Stahlwille North America
Specs
Type Combination
Length 6.3 inch (160 mm)
Weight 5.75 oz (1.6 N)
View Details
PLIER - FA-192.14VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 5.72 inch (145 mm)
Jaw Length 0.6250 inch (15.87 mm)
View Details