Proto® Industrial Tools PLIER PT-1285

Description
EXTERNAL/INTERNAL RETAINING RING TYPE ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.16 LB APPLICABLE STANDARD ASME B107.19M TIP DIAMETER 0.38 INCH TIP LENGTH 0.312 INCH NOSE WIDTH 1.125 INCH
Datasheet
Description
EXTERNAL/INTERNAL RETAINING RING TYPE ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.16 LB APPLICABLE STANDARD ASME B107.19M TIP DIAMETER 0.38 INCH TIP LENGTH 0.312 INCH NOSE WIDTH 1.125 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1285 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
PT-1285
PLIER PT-1285
EXTERNAL/INTERNAL RETAINING RING TYPE ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.16 LB APPLICABLE STANDARD ASME B107.19M TIP DIAMETER 0.38 INCH TIP LENGTH 0.312 INCH NOSE WIDTH 1.125 INCH
  • EXTERNAL/INTERNAL RETAINING RING TYPE
  • ALLOY STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • FORGED, HEAT TREATED PROCESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.16 LB
  • APPLICABLE STANDARD ASME B107.19M
  • TIP DIAMETER 0.38 INCH
  • TIP LENGTH 0.312 INCH
  • NOSE WIDTH 1.125 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1285
Product Name PLIER
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Plier - J278G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Combination; Slip Joint
Length 8.06 inch (205 mm)
Jaw Length 1.75 inch (44.45 mm)
View Details
Channellock 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details