Proto® Industrial Tools PLIER PT-1280-1

Description
ALLOY STEEL MATERIAL 8 1/4 INCH OVERALL LENGTH 8 1/4 OVERALL LENGTH - FRACTIONAL 1 43/64 INCH JAW LENGTH 1 43/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.67 LB APPLICABLE STANDARD ASME B107.23M JAW THICKNESS 25/64 INCH
Datasheet
Description
ALLOY STEEL MATERIAL 8 1/4 INCH OVERALL LENGTH 8 1/4 OVERALL LENGTH - FRACTIONAL 1 43/64 INCH JAW LENGTH 1 43/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.67 LB APPLICABLE STANDARD ASME B107.23M JAW THICKNESS 25/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1280-1 - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 8 1/4 INCH OVERALL LENGTH 8 1/4 OVERALL LENGTH - FRACTIONAL 1 43/64 INCH JAW LENGTH 1 43/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.67 LB APPLICABLE STANDARD ASME B107.23M JAW THICKNESS 25/64 INCH
  • ALLOY STEEL MATERIAL
  • 8 1/4 INCH OVERALL LENGTH
  • 8 1/4 OVERALL LENGTH - FRACTIONAL
  • 1 43/64 INCH JAW LENGTH
  • 1 43/64 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.67 LB
  • APPLICABLE STANDARD ASME B107.23M
  • JAW THICKNESS 25/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1280-1
Product Name PLIER
Length 8.25 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 161164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.1181 inch (3 mm)
View Details
6512 - Relay pliers - 65125135 - Stahlwille North America
Stahlwille North America
Specs
Length 5.51 inch (140 mm)
Weight 2.75 oz (0.7651 N)
View Details
Plier - J389 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 5.38 inch (137 mm)
Features Soft Handles
View Details