Proto® Industrial Tools PLIER PT-1263

Description
RIB LOCK TYPE ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL PARROT NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.53 LB APPLICABLE STANDARD ASME B107.23M
Datasheet
Description
RIB LOCK TYPE ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL PARROT NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.53 LB APPLICABLE STANDARD ASME B107.23M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1263 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
PT-1263
PLIER PT-1263
RIB LOCK TYPE ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL PARROT NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.53 LB APPLICABLE STANDARD ASME B107.23M
  • RIB LOCK TYPE
  • ALLOY STEEL MATERIAL
  • 8 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • PARROT NOSE JAW TYPE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.53 LB
  • APPLICABLE STANDARD ASME B107.23M
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1263
Product Name PLIER
Type Specialty / Other; PARROT NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
8” Linesman Plier - DWHT70798 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details