Proto® Industrial Tools PLIER PT-1149-1

Description
ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL CURVED NEEDLE NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.32 LB APPLICABLE STANDARD ASME B107.13M WITH 75 DEG BENT
Datasheet
Description
ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL CURVED NEEDLE NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.32 LB APPLICABLE STANDARD ASME B107.13M WITH 75 DEG BENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1149-1 - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL CURVED NEEDLE NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.32 LB APPLICABLE STANDARD ASME B107.13M WITH 75 DEG BENT
  • ALLOY STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • CURVED NEEDLE NOSE JAW TYPE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.32 LB
  • APPLICABLE STANDARD ASME B107.13M
  • WITH 75 DEG BENT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1149-1
Product Name PLIER
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
6510 - Mechanics flat nose pliers - 65105190 - Stahlwille North America
Specs
Type Flat-Nose
Length 7.48 inch (190 mm)
Weight 4.52 oz (1.26 N)
View Details
PLIER - PT-1258-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT NOSE
Length 11.75 inch (298 mm)
Jaw Length 2.83 inch (71.83 mm)
View Details