Proto® Industrial Tools PLIER PT-1259

Description
ALLOY STEEL MATERIAL 7 11/16 INCH OVERALL LENGTH 7 11/16 OVERALL LENGTH - FRACTIONAL 1 3/8 INCH JAW LENGTH 1 3/8 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.45 LB JAW THICKNESS 9/32 INCH
Datasheet
Description
ALLOY STEEL MATERIAL 7 11/16 INCH OVERALL LENGTH 7 11/16 OVERALL LENGTH - FRACTIONAL 1 3/8 INCH JAW LENGTH 1 3/8 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.45 LB JAW THICKNESS 9/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1259 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
PT-1259
PLIER PT-1259
ALLOY STEEL MATERIAL 7 11/16 INCH OVERALL LENGTH 7 11/16 OVERALL LENGTH - FRACTIONAL 1 3/8 INCH JAW LENGTH 1 3/8 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.45 LB JAW THICKNESS 9/32 INCH
  • ALLOY STEEL MATERIAL
  • 7 11/16 INCH OVERALL LENGTH
  • 7 11/16 OVERALL LENGTH - FRACTIONAL
  • 1 3/8 INCH JAW LENGTH
  • 1 3/8 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.45 LB
  • JAW THICKNESS 9/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1259
Product Name PLIER
Length 7.69 inch (195 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details
6563 - Universal self grip wrenches - 65632175 - Stahlwille North America
Specs
Length 6.89 inch (175 mm)
Weight 11.29 oz (3.14 N)
View Details
Plier - J285G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 4.62 inch (117 mm)
Jaw Length 0.4062 inch (10.32 mm)
View Details