Proto® Industrial Tools Plier J285G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-5/8 INCH OVERALL LENGTH 4-5/8 OVERALL LENGTH - FRACTIONAL 4.625 OVERALL LENGTH - DECIMAL 13/32 INCH JAW LENGTH 7/16 INCH JAW WIDTH .4062 JAW LENGTH - DECIMAL 13/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-5/8 INCH OVERALL LENGTH 4-5/8 OVERALL LENGTH - FRACTIONAL 4.625 OVERALL LENGTH - DECIMAL 13/32 INCH JAW LENGTH 7/16 INCH JAW WIDTH .4062 JAW LENGTH - DECIMAL 13/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J285G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J285G
Plier J285G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-5/8 INCH OVERALL LENGTH 4-5/8 OVERALL LENGTH - FRACTIONAL 4.625 OVERALL LENGTH - DECIMAL 13/32 INCH JAW LENGTH 7/16 INCH JAW WIDTH .4062 JAW LENGTH - DECIMAL 13/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 4-5/8 OVERALL LENGTH - FRACTIONAL
  • 4.625 OVERALL LENGTH - DECIMAL
  • 13/32 INCH JAW LENGTH
  • 7/16 INCH JAW WIDTH
  • .4062 JAW LENGTH - DECIMAL
  • 13/32 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J285G
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Compound Action Diagonal Pliers - DWHT70275 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.25 inch (108 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details