Proto® Industrial Tools PLIER PT-1257-2

Description
ALLOY STEEL MATERIAL 11 1/2 INCH OVERALL LENGTH 11 1/2 OVERALL LENGTH - FRACTIONAL 2 23/32 INCH JAW LENGTH 2 23/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BENT NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.73 LB APPLICABLE STANDARD ASME B107.13 JAW THICKNESS 13/32 INCH
Datasheet
Description
ALLOY STEEL MATERIAL 11 1/2 INCH OVERALL LENGTH 11 1/2 OVERALL LENGTH - FRACTIONAL 2 23/32 INCH JAW LENGTH 2 23/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BENT NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.73 LB APPLICABLE STANDARD ASME B107.13 JAW THICKNESS 13/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1257-2 - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 11 1/2 INCH OVERALL LENGTH 11 1/2 OVERALL LENGTH - FRACTIONAL 2 23/32 INCH JAW LENGTH 2 23/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BENT NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.73 LB APPLICABLE STANDARD ASME B107.13 JAW THICKNESS 13/32 INCH
  • ALLOY STEEL MATERIAL
  • 11 1/2 INCH OVERALL LENGTH
  • 11 1/2 OVERALL LENGTH - FRACTIONAL
  • 2 23/32 INCH JAW LENGTH
  • 2 23/32 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • BENT NOSE JAW TYPE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.73 LB
  • APPLICABLE STANDARD ASME B107.13
  • JAW THICKNESS 13/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1257-2
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.09 inch (180 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Plier - GL12 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Length 12 inch (305 mm)
View Details
Plier - 48-22-3409 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Needle Nose
Jaw Length 2.11 inch (53.59 mm)
Jaw Capacity 2.5 inch (63.5 mm)
View Details