Ebinger Manufacturing Corp. Plier GL12

Description
12 INCH OVERALL LENGTH 12 OVERALL LENGTH - FRACTIONAL 12 OVERALL LENGTH - DECIMAL BLUE HANDLE COLOR OFFSET JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES COMFORT GRIP NUMBER OF SETTINGS 5 OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
12 INCH OVERALL LENGTH 12 OVERALL LENGTH - FRACTIONAL 12 OVERALL LENGTH - DECIMAL BLUE HANDLE COLOR OFFSET JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES COMFORT GRIP NUMBER OF SETTINGS 5 OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier GL12
12 INCH OVERALL LENGTH 12 OVERALL LENGTH - FRACTIONAL 12 OVERALL LENGTH - DECIMAL BLUE HANDLE COLOR OFFSET JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES COMFORT GRIP NUMBER OF SETTINGS 5 OVERALL LENGTH - DECIMAL - UOM IN
  • 12 INCH OVERALL LENGTH
  • 12 OVERALL LENGTH - FRACTIONAL
  • 12 OVERALL LENGTH - DECIMAL
  • BLUE HANDLE COLOR
  • OFFSET JAW TYPE
  • CHANNELLOCK. BRAND
  • PACKAGING QUANTITY 5
  • INCLUSIONS/FEATURES COMFORT GRIP
  • NUMBER OF SETTINGS 5
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet
Plier GL12
12 INCH OVERALL LENGTH 12 OVERALL LENGTH - FRACTIONAL 12 OVERALL LENGTH - DECIMAL BLUE HANDLE COLOR OFFSET JAW TYPE CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES COMFORT GRIP NUMBER OF SETTINGS 5 OVERALL LENGTH - DECIMAL - UOM IN
  • 12 INCH OVERALL LENGTH
  • 12 OVERALL LENGTH - FRACTIONAL
  • 12 OVERALL LENGTH - DECIMAL
  • BLUE HANDLE COLOR
  • OFFSET JAW TYPE
  • CHANNELLOCK. BRAND
  • PACKAGING QUANTITY 5
  • INCLUSIONS/FEATURES COMFORT GRIP
  • NUMBER OF SETTINGS 5
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pliers
Product Number GL12
Product Name Plier
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier - 347G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Round-Nose
Length 7 inch (178 mm)
View Details
Plier - 48-22-3407 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; Curved
Jaw Length 1.04 inch (26.42 mm)
Jaw Capacity 1 inch (25.4 mm)
View Details