Proto® Industrial Tools PLIER FA-192.16VE

Description
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 23/32 INCH JAW LENGTH 13/32 INCH JAW WIDTH 23/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE FACOM[R] BRAND WEIGHT 0.46 LB INSULATION VOLTAGE 1000 V
Datasheet
Description
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 23/32 INCH JAW LENGTH 13/32 INCH JAW WIDTH 23/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE FACOM[R] BRAND WEIGHT 0.46 LB INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - FA-192.16VE - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 23/32 INCH JAW LENGTH 13/32 INCH JAW WIDTH 23/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE FACOM[R] BRAND WEIGHT 0.46 LB INSULATION VOLTAGE 1000 V
  • ALLOY STEEL MATERIAL
  • 6 7/8 INCH OVERALL LENGTH
  • 6 7/8 OVERALL LENGTH - FRACTIONAL
  • 23/32 INCH JAW LENGTH
  • 13/32 INCH JAW WIDTH
  • 23/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • FORGED, HEAT TREATED, HARDENED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.46 LB
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-192.16VE
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
6501 - Combination pliers - 65018180 - Stahlwille North America
Specs
Type Combination
Length 7.09 inch (180 mm)
Weight 8.82 oz (2.45 N)
View Details
Plier - J228G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT
Length 7.78 inch (198 mm)
Jaw Length 1.56 inch (39.69 mm)
View Details