Proto® Industrial Tools PLIER PT-1248-2

Description
RIB LOCK TYPE ALLOY STEEL MATERIAL 12 9/16 INCH OVERALL LENGTH 12 9/16 OVERALL LENGTH - FRACTIONAL 1 15/32 INCH JAW LENGTH 1 49/64 INCH JAW WIDTH 1 15/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 1.38 LB APPLICABLE STANDARD ASME B107.23 JAW THICKNESS 3/8 INCH
Datasheet
Description
RIB LOCK TYPE ALLOY STEEL MATERIAL 12 9/16 INCH OVERALL LENGTH 12 9/16 OVERALL LENGTH - FRACTIONAL 1 15/32 INCH JAW LENGTH 1 49/64 INCH JAW WIDTH 1 15/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 1.38 LB APPLICABLE STANDARD ASME B107.23 JAW THICKNESS 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1248-2 - Proto® Industrial Tools
New Britain, CT, USA
RIB LOCK TYPE ALLOY STEEL MATERIAL 12 9/16 INCH OVERALL LENGTH 12 9/16 OVERALL LENGTH - FRACTIONAL 1 15/32 INCH JAW LENGTH 1 49/64 INCH JAW WIDTH 1 15/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 1.38 LB APPLICABLE STANDARD ASME B107.23 JAW THICKNESS 3/8 INCH
  • RIB LOCK TYPE
  • ALLOY STEEL MATERIAL
  • 12 9/16 INCH OVERALL LENGTH
  • 12 9/16 OVERALL LENGTH - FRACTIONAL
  • 1 15/32 INCH JAW LENGTH
  • 1 49/64 INCH JAW WIDTH
  • 1 15/32 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 1.38 LB
  • APPLICABLE STANDARD ASME B107.23
  • JAW THICKNESS 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1248-2
Product Name PLIER
Length 12.56 inch (319 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2006023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Length 1.1 inch (28 mm)
View Details
6544 - Circlip pliers for inside circlips - 65444041 - Stahlwille North America
Specs
Type Retaining-Ring
Length 11.81 inch (300 mm)
Weight 14.68 oz (4.08 N)
View Details
PLIER - FA-192.18AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.28 inch (185 mm)
Jaw Length 0.7812 inch (19.84 mm)
View Details