Proto® Industrial Tools PLIER FA-192.18AVSE

Description
ALLOY STEEL MATERIAL 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL 25/32 INCH JAW LENGTH 7/16 INCH JAW WIDTH 25/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL DIAGONAL, BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.6 LB
Datasheet
Description
ALLOY STEEL MATERIAL 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL 25/32 INCH JAW LENGTH 7/16 INCH JAW WIDTH 25/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL DIAGONAL, BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.6 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALLOY STEEL MATERIAL 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL 25/32 INCH JAW LENGTH 7/16 INCH JAW WIDTH 25/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL DIAGONAL, BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.6 LB
  • ALLOY STEEL MATERIAL
  • 7 9/32 INCH OVERALL LENGTH
  • 7 9/32 OVERALL LENGTH - FRACTIONAL
  • 25/32 INCH JAW LENGTH
  • 7/16 INCH JAW WIDTH
  • 25/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • FORGED, HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • DIAGONAL, BURNISHED NOSE JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.6 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-192.18AVSE
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
6564 - Self grip wrenches - 65642300 - Stahlwille North America
Specs
Length 11.81 inch (300 mm)
Weight 34.47 oz (9.58 N)
View Details
PLIER - E189870 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 8.08 inch (205 mm)
Jaw Length 2.91 inch (73.82 mm)
View Details