Proto® Industrial Tools PLIER PT-1154-2

Description
ALLOY STEEL MATERIAL 5 3/16 INCH OVERALL LENGTH 5 3/16 OVERALL LENGTH - FRACTIONAL 1 45/64 INCH JAW LENGTH 49/64 INCH JAW WIDTH 1 45/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS NEEDLE NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.17 LB APPLICABLE STANDARD ASME B107.38M JAW THICKNESS 1/4 INCH
Datasheet
Description
ALLOY STEEL MATERIAL 5 3/16 INCH OVERALL LENGTH 5 3/16 OVERALL LENGTH - FRACTIONAL 1 45/64 INCH JAW LENGTH 49/64 INCH JAW WIDTH 1 45/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS NEEDLE NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.17 LB APPLICABLE STANDARD ASME B107.38M JAW THICKNESS 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1154-2 - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 5 3/16 INCH OVERALL LENGTH 5 3/16 OVERALL LENGTH - FRACTIONAL 1 45/64 INCH JAW LENGTH 49/64 INCH JAW WIDTH 1 45/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS NEEDLE NOSE JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.17 LB APPLICABLE STANDARD ASME B107.38M JAW THICKNESS 1/4 INCH
  • ALLOY STEEL MATERIAL
  • 5 3/16 INCH OVERALL LENGTH
  • 5 3/16 OVERALL LENGTH - FRACTIONAL
  • 1 45/64 INCH JAW LENGTH
  • 49/64 INCH JAW WIDTH
  • 1 45/64 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • NEEDLE NOSE JAW TYPE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.17 LB
  • APPLICABLE STANDARD ASME B107.38M
  • JAW THICKNESS 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1154-2
Product Name PLIER
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
6600 - Side cutters - 66008160 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 6.3 inch (160 mm)
Weight 6.7 oz (1.86 N)
View Details
Plier - J204SG - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 4.44 inch (113 mm)
Jaw Length 0.5625 inch (14.29 mm)
View Details