Proto® Industrial Tools PLIER PT-1150-2

Description
ALLOY STEEL MATERIAL 5 3/4 INCH OVERALL LENGTH 5 3/4 OVERALL LENGTH - FRACTIONAL 63/64 INCH JAW LENGTH 13/16 INCH JAW WIDTH 63/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS DIAGONAL JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.33 LB APPLICABLE STANDARD ASME B107.11 JAW THICKNESS 19/32 INCH
Datasheet
Description
ALLOY STEEL MATERIAL 5 3/4 INCH OVERALL LENGTH 5 3/4 OVERALL LENGTH - FRACTIONAL 63/64 INCH JAW LENGTH 13/16 INCH JAW WIDTH 63/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS DIAGONAL JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.33 LB APPLICABLE STANDARD ASME B107.11 JAW THICKNESS 19/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1150-2 - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 5 3/4 INCH OVERALL LENGTH 5 3/4 OVERALL LENGTH - FRACTIONAL 63/64 INCH JAW LENGTH 13/16 INCH JAW WIDTH 63/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS DIAGONAL JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.33 LB APPLICABLE STANDARD ASME B107.11 JAW THICKNESS 19/32 INCH
  • ALLOY STEEL MATERIAL
  • 5 3/4 INCH OVERALL LENGTH
  • 5 3/4 OVERALL LENGTH - FRACTIONAL
  • 63/64 INCH JAW LENGTH
  • 13/16 INCH JAW WIDTH
  • 63/64 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS
  • DIAGONAL JAW TYPE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.33 LB
  • APPLICABLE STANDARD ASME B107.11
  • JAW THICKNESS 19/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1150-2
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
6544 - Circlip pliers for inside circlips - 65444021 - Stahlwille North America
Specs
Type Retaining-Ring
Length 6.69 inch (170 mm)
Weight 4.76 oz (1.32 N)
View Details
PLIER - JFF245B - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 11.91 inch (302 mm)
Jaw Capacity 2 to 4.25 inch (50.8 to 108 mm)
View Details