Proto® Industrial Tools PLIER JFF245B

Description
ADJUSTABLE TYPE 11 29/32 INCH OVERALL LENGTH 11 29/32 OVERALL LENGTH - FRACTIONAL FORGED PROCESS 2 TO 4 1/4 INCH CAPACITY TEXTURED GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 1 LB HEIGHT 29/32 INCH
Datasheet
Description
ADJUSTABLE TYPE 11 29/32 INCH OVERALL LENGTH 11 29/32 OVERALL LENGTH - FRACTIONAL FORGED PROCESS 2 TO 4 1/4 INCH CAPACITY TEXTURED GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 1 LB HEIGHT 29/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - JFF245B - Proto® Industrial Tools
New Britain, CT, USA
PLIER
JFF245B
PLIER JFF245B
ADJUSTABLE TYPE 11 29/32 INCH OVERALL LENGTH 11 29/32 OVERALL LENGTH - FRACTIONAL FORGED PROCESS 2 TO 4 1/4 INCH CAPACITY TEXTURED GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 1 LB HEIGHT 29/32 INCH
  • ADJUSTABLE TYPE
  • 11 29/32 INCH OVERALL LENGTH
  • 11 29/32 OVERALL LENGTH - FRACTIONAL
  • FORGED PROCESS
  • 2 TO 4 1/4 INCH CAPACITY
  • TEXTURED GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME
  • WEIGHT 1 LB
  • HEIGHT 29/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number JFF245B
Product Name PLIER
Length 11.91 inch (302 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 317G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Needle Nose
Length 7.5 inch (190 mm)
View Details
Channellock Code Blue 8” Diagonal Cutting Plier - T-53CB-2 - Buckaroos, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
View Details