Proto® Industrial Tools PLIER PT-1130-2

Description
ALLOY STEEL MATERIAL 6 5/8 INCH OVERALL LENGTH 6 5/8 OVERALL LENGTH - FRACTIONAL 29/64 INCH JAW LENGTH 29/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.53 LB APPLICABLE STANDARD ASME B107.11 JAW THICKNESS 61/64 INCH
Datasheet
Description
ALLOY STEEL MATERIAL 6 5/8 INCH OVERALL LENGTH 6 5/8 OVERALL LENGTH - FRACTIONAL 29/64 INCH JAW LENGTH 29/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.53 LB APPLICABLE STANDARD ASME B107.11 JAW THICKNESS 61/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1130-2 - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 6 5/8 INCH OVERALL LENGTH 6 5/8 OVERALL LENGTH - FRACTIONAL 29/64 INCH JAW LENGTH 29/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.53 LB APPLICABLE STANDARD ASME B107.11 JAW THICKNESS 61/64 INCH
  • ALLOY STEEL MATERIAL
  • 6 5/8 INCH OVERALL LENGTH
  • 6 5/8 OVERALL LENGTH - FRACTIONAL
  • 29/64 INCH JAW LENGTH
  • 29/64 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.53 LB
  • APPLICABLE STANDARD ASME B107.11
  • JAW THICKNESS 61/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1130-2
Product Name PLIER
Length 6.62 inch (168 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Plier - 2521V-160 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Round-Nose
Length 6.25 inch (159 mm)
View Details