Proto® Industrial Tools Plier J193

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 18-7/8 INCH OVERALL LENGTH 18-7/8 OVERALL LENGTH - FRACTIONAL 18.875 OVERALL LENGTH - DECIMAL COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 18-7/8 INCH OVERALL LENGTH 18-7/8 OVERALL LENGTH - FRACTIONAL 18.875 OVERALL LENGTH - DECIMAL COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J193 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J193
Plier J193
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 18-7/8 INCH OVERALL LENGTH 18-7/8 OVERALL LENGTH - FRACTIONAL 18.875 OVERALL LENGTH - DECIMAL COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 18-7/8 INCH OVERALL LENGTH
  • 18-7/8 OVERALL LENGTH - FRACTIONAL
  • 18.875 OVERALL LENGTH - DECIMAL
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J193
Product Name Plier
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
6674 - Plastic side-cutter - 66746160 - Stahlwille North America
Specs
Length 6.3 inch (160 mm)
Weight 5.72 oz (1.59 N)
View Details
PLIER - E084496 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Round-Nose
Length 6.3 inch (160 mm)
Jaw Length 2.09 inch (53.18 mm)
View Details