Proto® Industrial Tools PLIER PT-1108-2

Description
ALLOY STEEL MATERIAL 9 3/8 INCH OVERALL LENGTH 9 3/8 OVERALL LENGTH - FRACTIONAL 1 1/2 INCH JAW LENGTH 1 3/16 INCH JAW WIDTH 1 1/2 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 1.15 LB APPLICABLE STANDARD ASME B107.20 JAW THICKNESS 1/2 INCH
Datasheet
Description
ALLOY STEEL MATERIAL 9 3/8 INCH OVERALL LENGTH 9 3/8 OVERALL LENGTH - FRACTIONAL 1 1/2 INCH JAW LENGTH 1 3/16 INCH JAW WIDTH 1 1/2 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 1.15 LB APPLICABLE STANDARD ASME B107.20 JAW THICKNESS 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1108-2 - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 9 3/8 INCH OVERALL LENGTH 9 3/8 OVERALL LENGTH - FRACTIONAL 1 1/2 INCH JAW LENGTH 1 3/16 INCH JAW WIDTH 1 1/2 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 1.15 LB APPLICABLE STANDARD ASME B107.20 JAW THICKNESS 1/2 INCH
  • ALLOY STEEL MATERIAL
  • 9 3/8 INCH OVERALL LENGTH
  • 9 3/8 OVERALL LENGTH - FRACTIONAL
  • 1 1/2 INCH JAW LENGTH
  • 1 3/16 INCH JAW WIDTH
  • 1 1/2 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 1.15 LB
  • APPLICABLE STANDARD ASME B107.20
  • JAW THICKNESS 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1108-2
Product Name PLIER
Length 9.38 inch (238 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2286429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.44 inch (189 mm)
Jaw Length 2.44 inch (62 mm)
Standards VDE/1000V Approved
View Details
Channellock Code Blue 8” Diagonal Cutting Plier - T-53CB-2 - Buckaroos, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
View Details